Delta Electronics (Americas) Fixed Inductors 0603CS-2N2EKTS

Description
2.2nH Unshielded Wirewound Inductor 700mA 100mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 700mA 100mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-2N2EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-2N2EKTS-ND
Fixed Inductors 0603CS-2N2EKTS-ND
2.2nH Unshielded Wirewound Inductor 700mA 100mOhm 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 700mA 100mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-2N2EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-91N 0402DC-91NXJRW , 0402DC-91NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details