Delta Electronics (Americas) Fixed Inductors 0603CS-281EJTS

Description
280nH Unshielded Wirewound Inductor 150mA 2.4Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
280nH Unshielded Wirewound Inductor 150mA 2.4Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-281EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-281EJTS-ND
Fixed Inductors 0603CS-281EJTS-ND
280nH Unshielded Wirewound Inductor 150mA 2.4Ohm 0603 (1608 Metric)

280nH Unshielded Wirewound Inductor 150mA 2.4Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-281EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details