Delta Electronics (Americas) Fixed Inductors 0603CS-261EKTS

Description
260nH Unshielded Wirewound Inductor 200mA 2Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
260nH Unshielded Wirewound Inductor 200mA 2Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-261EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-261EKTS-ND
Fixed Inductors 0603CS-261EKTS-ND
260nH Unshielded Wirewound Inductor 200mA 2Ohm 0603 (1608 Metric)

260nH Unshielded Wirewound Inductor 200mA 2Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-261EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details