Delta Electronics (Americas) Fixed Inductors 0603CS-240EJTS

Description
24nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-240EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-240EJTS-ND
Fixed Inductors 0603CS-240EJTS-ND
24nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1377294-0603CS-240EJTS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1377294-0603CS-240EJTS
Inductors, Coils, Chokes - Fixed Inductors 1377294-0603CS-240EJTS
Win Source Part Number: 1377294-0603CS-240EJ TS Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Delta Electronics/Componen ts Series: 0603CS Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: 0603CS Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±5% Size / Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm) Height - Seated (Max): 0.040" (1.02mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 24 nH Current Rating (Amps): 700 mA Shielding: Unshielded DC Resistance (DCR): 130mOhm Q @ Freq: 38 @ 250MHz Frequency - Self Resonant: 2.8GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1377294-0603CS-240EJTS
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics/Components
Series: 0603CS
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: 0603CS
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±5%
Size / Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 24 nH
Current Rating (Amps): 700 mA
Shielding: Unshielded
DC Resistance (DCR): 130mOhm
Q @ Freq: 38 @ 250MHz
Frequency - Self Resonant: 2.8GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0603CS-240EJTS-ND 1377294-0603CS-240EJTS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3099-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details