Delta Electronics (Americas) Fixed Inductors 0603CS-240EGTS

Description
24nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-240EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-240EGTS-ND
Fixed Inductors 0603CS-240EGTS-ND
24nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 700mA 130mOhm 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
962734-0603CS-240EGTS
Inductors, Coils, Chokes - Fixed Inductors 962734-0603CS-240EGTS
Win Source Part Number: 962734-0603CS-240EGT S Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0603CS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 24 nH Height - Seated (Max): 0.040" (1.02mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 38 @ 250MHz Frequency - Self Resonant: 2.8GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 130mOhm Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Base Product Number: 0603CS

Win Source Part Number: 962734-0603CS-240EGTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0603CS
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 24 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 38 @ 250MHz
Frequency - Self Resonant: 2.8GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 130mOhm
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Delta Electronics/Components
Base Product Number: 0603CS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0603CS-240EGTS-ND 962734-0603CS-240EGTS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details