Delta Electronics (Americas) Fixed Inductors - 0603CS-220EGTS 0603CS-220EGTS

Description
Manufacturer: Delta Electronics Win Source Part Number: 904655-0603CS-220EGT S Series: 0603CS Operating Temperature Range: -40°C ~ 125°C Features: 22 nH Unshielded Wirewound Inductor 700 mA 190mOhm 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0603CS Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 904655-0603CS-220EGT S Series: 0603CS Operating Temperature Range: -40°C ~ 125°C Features: 22 nH Unshielded Wirewound Inductor 700 mA 190mOhm 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0603CS Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-220EGTS - 904655-0603CS-220EGTS - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603CS-220EGTS
904655-0603CS-220EGTS
Fixed Inductors - 0603CS-220EGTS 904655-0603CS-220EGTS
Manufacturer: Delta Electronics Win Source Part Number: 904655-0603CS-220EGT S Series: 0603CS Operating Temperature Range: -40°C ~ 125°C Features: 22 nH Unshielded Wirewound Inductor 700 mA 190mOhm 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0603CS Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Delta Electronics
Win Source Part Number: 904655-0603CS-220EGTS
Series: 0603CS
Operating Temperature Range: -40°C ~ 125°C
Features: 22 nH Unshielded Wirewound Inductor 700 mA 190mOhm 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0603CS
Categories: Inductors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - 0603CS-220EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-220EGTS-ND
Fixed Inductors 0603CS-220EGTS-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 904655-0603CS-220EGTS 0603CS-220EGTS-ND
Product Name Fixed Inductors - 0603CS-220EGTS Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details