Delta Electronics (Americas) Fixed Inductors 0603CS-141EKTS

Description
140nH Unshielded Wirewound Inductor 280mA 870mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
140nH Unshielded Wirewound Inductor 280mA 870mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-141EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-141EKTS-ND
Fixed Inductors 0603CS-141EKTS-ND
140nH Unshielded Wirewound Inductor 280mA 870mOhm 0603 (1608 Metric)

140nH Unshielded Wirewound Inductor 280mA 870mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-141EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers