100nH Unshielded Wirewound Inductor 400mA 580mOhm 0603 (1608 Metric)
Manufacturer: Delta Electronics
Win Source Part Number: 904653-0603CS-101EJT
Series: 0603CS
Operating Temperature Range: -40°C ~ 125°C
Features: 100 nH Unshielded Wirewound Inductor 400 mA 580mOhm 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0603CS
Categories: Inductors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 0603CS-101EJTS-ND | 904653-0603CS-101EJTS |
| Product Name | Fixed Inductors | Fixed Inductors - 0603CS-101EJTS |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |