Delta Electronics (Americas) Fixed Inductors 0402HS-8N2EJTS

Description
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-8N2EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-8N2EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-8N2EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-8N2EJTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details