Delta Electronics (Americas) Fixed Inductors 0402HS-820EJTS

Description
82nH Unshielded Wirewound Inductor 50mA 1.55Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 50mA 1.55Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-820EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 50mA 1.55Ohm 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 50mA 1.55Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-820EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 50mA 1.55Ohm 0402 (1005 Metric)

82nH Unshielded Wirewound Inductor 50mA 1.55Ohm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-820EJTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 1-1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details