Delta Electronics (Americas) Fixed Inductors 0402HS-560EKTS

Description
56nH Unshielded Wirewound Inductor 100mA 970mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 100mA 970mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-560EKTSTR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 100mA 970mOhm 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 100mA 970mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-560EKTSCT-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 100mA 970mOhm 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 100mA 970mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-560EKTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details