Delta Electronics (Americas) Fixed Inductors 0402HS-3N9EGTS

Description
3.9nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-3N9EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-3N9EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-3N9EGTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 3613C331K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details