Delta Electronics (Americas) Fixed Inductors 0402HS-360EJTS

Description
36nH Unshielded Wirewound Inductor 320mA 440mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
36nH Unshielded Wirewound Inductor 320mA 440mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-360EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Wirewound Inductor 320mA 440mOhm 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 320mA 440mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-360EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Wirewound Inductor 320mA 440mOhm 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 320mA 440mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-360EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Wirewound Inductor 320mA 440mOhm 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 320mA 440mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-360EJTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-16N 0302CS-16NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details