Delta Electronics (Americas) Fixed Inductors 0402HS-2N2EJTS

Description
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1011-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1011-2-ND
Fixed Inductors 2035-1011-2-ND
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1011-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1011-1-ND
Fixed Inductors 2035-1011-1-ND
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1011-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1011-6-ND
Fixed Inductors 2035-1011-6-ND
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 960mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1380368-0402HS-2N2EJTS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1380368-0402HS-2N2EJTS
Inductors, Coils, Chokes - Fixed Inductors 1380368-0402HS-2N2EJTS
Win Source Part Number: 1380368-0402HS-2N2EJ TS Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0402HS Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.050" L x 0.030" W (1.27mm x 0.76mm) Inductance: 2.2 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 4,000 pcs Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 19 @ 250MHz Frequency - Self Resonant: 10.8GHz Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 70mOhm Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Current Rating (Amps): 960 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics Base Product Number: 0402HS Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380368-0402HS-2N2EJTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0402HS
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.050" L x 0.030" W (1.27mm x 0.76mm)
Inductance: 2.2 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 4,000 pcs
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 19 @ 250MHz
Frequency - Self Resonant: 10.8GHz
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 70mOhm
Supplier Device Package: 0402
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Current Rating (Amps): 960 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Delta Electronics
Base Product Number: 0402HS
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-1011-2-ND 1380368-0402HS-2N2EJTS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details