Delta Electronics (Americas) Fixed Inductors 0402HS-2N0EKTS

Description
2nH Unshielded Wirewound Inductor 1.04A 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Wirewound Inductor 1.04A 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1009-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1009-6-ND
Fixed Inductors 2035-1009-6-ND
2nH Unshielded Wirewound Inductor 1.04A 70mOhm 0402 (1005 Metric)

2nH Unshielded Wirewound Inductor 1.04A 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1009-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1009-2-ND
Fixed Inductors 2035-1009-2-ND
2nH Unshielded Wirewound Inductor 1.04A 70mOhm 0402 (1005 Metric)

2nH Unshielded Wirewound Inductor 1.04A 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1009-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1009-1-ND
Fixed Inductors 2035-1009-1-ND
2nH Unshielded Wirewound Inductor 1.04A 70mOhm 0402 (1005 Metric)

2nH Unshielded Wirewound Inductor 1.04A 70mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1009-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details