Delta Electronics (Americas) Fixed Inductors 0402HS-270EKTS

Description
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-270EKTSTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-270EKTSDKR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-270EKTSCT-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-270EKTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Surface Mount Inductors - 2567611P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
Automotive 0.011uH 250MHz 0.64A Inductor and Choke - 71-0402CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 5 (+/- %)
View Details