Delta Electronics (Americas) Fixed Inductors 0402HS-121EJTS

Description
120nH Unshielded Wirewound Inductor 50mA 2.66Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 50mA 2.66Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-121EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 50mA 2.66Ohm 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 50mA 2.66Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-121EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 50mA 2.66Ohm 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 50mA 2.66Ohm 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0402HS-121EJTS
904504-0402HS-121EJTS
Fixed Inductors - 0402HS-121EJTS 904504-0402HS-121EJTS
Manufacturer: Delta Electronics Win Source Part Number: 904504-0402HS-121EJT S Series: 0402HS Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 2.66Ohm 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0402HS Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 2035-0402HS-121EJTSC T, 2035-0402HS-121EJTST R, 2035-0402HS-121EJTSD KR, 0402HS-121EJTS-ND

Manufacturer: Delta Electronics
Win Source Part Number: 904504-0402HS-121EJTS
Series: 0402HS
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 2.66Ohm 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0402HS
Categories: Inductors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 2035-0402HS-121EJTSCT, 2035-0402HS-121EJTSTR, 2035-0402HS-121EJTSDKR, 0402HS-121EJTS-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-0402HS-121EJTSTR-ND 904504-0402HS-121EJTS
Product Name Fixed Inductors Fixed Inductors - 0402HS-121EJTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details