Delta Electronics (Americas) Fixed Inductors 0402HS-120EJTS

Description
12nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-120EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-120EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-120EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0402HS-120EJTS
743405-0402HS-120EJTS
Fixed Inductors - 0402HS-120EJTS 743405-0402HS-120EJTS
Manufacturer: Delta Electronics Win Source Part Number: 743405-0402HS-120EJT S Manufacturer Homepage: www.deltaww.com Reference case: O402 Reference Date Code: 1345+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Delta Electronics
Win Source Part Number: 743405-0402HS-120EJTS
Manufacturer Homepage: www.deltaww.com
Reference case: O402
Reference Date Code: 1345+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-0402HS-120EJTSTR-ND 743405-0402HS-120EJTS
Product Name Fixed Inductors Fixed Inductors - 0402HS-120EJTS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details