Delta Electronics (Americas) Fixed Inductors 0402HS-110EJTS

Description
11nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-110EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
11nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-110EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
11nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-110EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
11nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 0402HS-110EJTS
728591-0402HS-110EJTS
Fixed Inductors - 0402HS-110EJTS 728591-0402HS-110EJTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 728591-0402HS-110EJT S Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 11nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 3.68GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120mOhm Supplier Device Package: 0402 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.050" L x 0.030" W (1.27mm x 0.76mm) Q at Freq: 24 at 250MHz Current Rating (Amps): 640mA Inductance Frequency - Test: 250MHz

Manufacturer: Delta Electronics/Components
Win Source Part Number: 728591-0402HS-110EJTS
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 11nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 3.68GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120mOhm
Supplier Device Package: 0402
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.050" L x 0.030" W (1.27mm x 0.76mm)
Q at Freq: 24 at 250MHz
Current Rating (Amps): 640mA
Inductance Frequency - Test: 250MHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2035-0402HS-110EJTSTR-ND 728591-0402HS-110EJTS
Product Name Fixed Inductors Fixed Inductors - 0402HS-110EJTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details