Delta Electronics (Americas) Fixed Inductors 0402HS-100EKTS

Description
10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HS-100EKTSTR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-100EKTSCT-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 480mA 195mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HS-100EKTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details