Delta Electronics (Americas) Fixed Inductors 0402HPH-560EGTS

Description
56nH Unshielded Wirewound Inductor 330mA 900mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 330mA 900mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HPH-560EGTSDKR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 330mA 900mOhm 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 330mA 900mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HPH-560EGTSCT-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 330mA 900mOhm 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 330mA 900mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HPH-560EGTSTR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 330mA 900mOhm 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 330mA 900mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HPH-560EGTSDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers