Delta Electronics (Americas) Fixed Inductors 0402HP-330EHTS

Description
33nH Unshielded Wirewound Inductor 490mA 330mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 490mA 330mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HP-330EHTSCT-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 490mA 330mOhm 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 490mA 330mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-330EHTSDKR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 490mA 330mOhm 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 490mA 330mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-330EHTSTR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 490mA 330mOhm 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 490mA 330mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HP-330EHTSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
Surface Mount Inductors - 2469816 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details