Delta Electronics (Americas) Fixed Inductors 0402HP-300EJTS

Description
30nH Unshielded Wirewound Inductor 450mA 330mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Wirewound Inductor 450mA 330mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HP-300EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Wirewound Inductor 450mA 330mOhm 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 450mA 330mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-300EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Wirewound Inductor 450mA 330mOhm 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 450mA 330mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-300EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Wirewound Inductor 450mA 330mOhm 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 450mA 330mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HP-300EJTSCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details