Delta Electronics (Americas) Fixed Inductors 0402HP-2N2ECTS

Description
2.2nH Unshielded Wirewound Inductor 2.1A 38mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 2.1A 38mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-0402HP-2N2ECTSTR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Wirewound Inductor 2.1A 38mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.1A 38mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-2N2ECTSCT-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Wirewound Inductor 2.1A 38mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.1A 38mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HP-2N2ECTSDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Wirewound Inductor 2.1A 38mOhm 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.1A 38mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-0402HP-2N2ECTSTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details