Delta Electronics (Americas) Fixed Inductors 0402HP-210EKTS

Description
21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1549-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1549-2-ND
Fixed Inductors 2035-1549-2-ND
21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)

21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1549-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1549-1-ND
Fixed Inductors 2035-1549-1-ND
21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)

21nH Unshielded Wirewound Inductor 450mA 46mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1549-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-62N 0402DC-62NXJRW , 0402DC-62NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details