Delta Electronics (Americas) Fixed Inductors 0402HP-190EKTS

Description
19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1539-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1539-2-ND
Fixed Inductors 2035-1539-2-ND
19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1539-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1539-1-ND
Fixed Inductors 2035-1539-1-ND
19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 850mA 145mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1539-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details