Delta Electronics (Americas) Fixed Inductors 0402HP-110EJTS

Description
11nH Unshielded Wirewound Inductor 1.4A 65mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 1.4A 65mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1520-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1520-6-ND
Fixed Inductors 2035-1520-6-ND
11nH Unshielded Wirewound Inductor 1.4A 65mOhm 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 1.4A 65mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1520-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1520-2-ND
Fixed Inductors 2035-1520-2-ND
11nH Unshielded Wirewound Inductor 1.4A 65mOhm 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 1.4A 65mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1520-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1520-1-ND
Fixed Inductors 2035-1520-1-ND
11nH Unshielded Wirewound Inductor 1.4A 65mOhm 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 1.4A 65mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1520-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers