Delta Electronics (Americas) Fixed Inductors 0402HM-7N5EGTS

Description
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1070-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1070-2-ND
Fixed Inductors 2035-1070-2-ND
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1070-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1070-1-ND
Fixed Inductors 2035-1070-1-ND
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 570mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1070-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1624109-5-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
3 suppliers
Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N6 0402DC-8N6XJRW , 0402DC-8N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details