Delta Electronics (Americas) Fixed Inductors 0402HM-750EKTS

Description
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1480-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1480-1-ND
Fixed Inductors 2035-1480-1-ND
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 135mA 2.1Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1480-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1480-2-ND
Fixed Inductors 2035-1480-2-ND
75nH Unshielded Wirewound Inductor 135mA 2.1Ohm 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 135mA 2.1Ohm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1480-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details