Delta Electronics (Americas) Fixed Inductors 0402HM-6N8ECTS

Description
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1472-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1472-6-ND
Fixed Inductors 2035-1472-6-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1472-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1472-2-ND
Fixed Inductors 2035-1472-2-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1472-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1472-1-ND
Fixed Inductors 2035-1472-1-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1472-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details