Delta Electronics (Americas) Fixed Inductors 0402HM-6N2EBTS

Description
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1467-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1467-1-ND
Fixed Inductors 2035-1467-1-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1467-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1467-6-ND
Fixed Inductors 2035-1467-6-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1467-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1467-2-ND
Fixed Inductors 2035-1467-2-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1467-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-29N 0302CS-29NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details