Delta Electronics (Americas) Fixed Inductors 0402HM-5N8EJTS

Description
5.8nH Unshielded Wirewound Inductor 700mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.8nH Unshielded Wirewound Inductor 700mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1461-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1461-2-ND
Fixed Inductors 2035-1461-2-ND
5.8nH Unshielded Wirewound Inductor 700mA 120mOhm 0402 (1005 Metric)

5.8nH Unshielded Wirewound Inductor 700mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1461-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1461-1-ND
Fixed Inductors 2035-1461-1-ND
5.8nH Unshielded Wirewound Inductor 700mA 120mOhm 0402 (1005 Metric)

5.8nH Unshielded Wirewound Inductor 700mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1461-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details