Delta Electronics (Americas) Fixed Inductors 0402HM-5N1ECTS

Description
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1454-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1454-1-ND
Fixed Inductors 2035-1454-1-ND
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 600mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1454-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1454-2-ND
Fixed Inductors 2035-1454-2-ND
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 600mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1454-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1454-6-ND
Fixed Inductors 2035-1454-6-ND
5.1nH Unshielded Wirewound Inductor 600mA 120mOhm 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 600mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1454-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers