Delta Electronics (Americas) Fixed Inductors 0402HM-470EJTS

Description
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1432-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1432-6-ND
Fixed Inductors 2035-1432-6-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1432-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1432-2-ND
Fixed Inductors 2035-1432-2-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1432-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1432-1-ND
Fixed Inductors 2035-1432-1-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1432-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Filters - Common Mode Chokes - 1188004-CMT-8117-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 36000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers