Delta Electronics (Americas) Fixed Inductors 0402HM-3N9EDTS

Description
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1425-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1425-1-ND
Fixed Inductors 2035-1425-1-ND
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1425-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1425-2-ND
Fixed Inductors 2035-1425-2-ND
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1425-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1425-6-ND
Fixed Inductors 2035-1425-6-ND
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1425-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers