Delta Electronics (Americas) Fixed Inductors 0402HM-330EJTS

Description
33nH Unshielded Wirewound Inductor 260mA 630mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 260mA 630mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1412-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1412-6-ND
Fixed Inductors 2035-1412-6-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1412-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1412-2-ND
Fixed Inductors 2035-1412-2-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1412-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1412-1-ND
Fixed Inductors 2035-1412-1-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1412-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details