Delta Electronics (Americas) Fixed Inductors 0402HM-2N7EBTS

Description
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1401-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1401-1-ND
Fixed Inductors 2035-1401-1-ND
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 850mA 50mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1401-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1401-6-ND
Fixed Inductors 2035-1401-6-ND
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 850mA 50mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1401-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1401-2-ND
Fixed Inductors 2035-1401-2-ND
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 850mA 50mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1401-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details