Delta Electronics (Americas) Fixed Inductors 0402HM-270EGTS

Description
27nH Unshielded Wirewound Inductor 280mA 520mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 280mA 520mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1053-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1053-2-ND
Fixed Inductors 2035-1053-2-ND
27nH Unshielded Wirewound Inductor 280mA 520mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 280mA 520mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1053-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1053-1-ND
Fixed Inductors 2035-1053-1-ND
27nH Unshielded Wirewound Inductor 280mA 520mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 280mA 520mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1053-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1053-6-ND
Fixed Inductors 2035-1053-6-ND
27nH Unshielded Wirewound Inductor 280mA 520mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 280mA 520mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1053-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details