Delta Electronics (Americas) Fixed Inductors 0402HM-130EHTS

Description
13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1367-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1367-1-ND
Fixed Inductors 2035-1367-1-ND
13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1367-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1367-6-ND
Fixed Inductors 2035-1367-6-ND
13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1367-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1367-2-ND
Fixed Inductors 2035-1367-2-ND
13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 430mA 210mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1367-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details