Delta Electronics (Americas) Fixed Inductors 0402HC-5N1ECTS

Description
5.1nH Unshielded Wirewound Inductor 800mA 51mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Wirewound Inductor 800mA 51mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1348-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1348-2-ND
Fixed Inductors 2035-1348-2-ND
5.1nH Unshielded Wirewound Inductor 800mA 51mOhm 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 800mA 51mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1348-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1348-6-ND
Fixed Inductors 2035-1348-6-ND
5.1nH Unshielded Wirewound Inductor 800mA 51mOhm 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 800mA 51mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1348-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1348-1-ND
Fixed Inductors 2035-1348-1-ND
5.1nH Unshielded Wirewound Inductor 800mA 51mOhm 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 800mA 51mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1348-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details