Delta Electronics (Americas) Fixed Inductors 0402HC-3N6ECTS

Description
3.6nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1342-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1342-6-ND
Fixed Inductors 2035-1342-6-ND
3.6nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

3.6nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1342-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1342-1-ND
Fixed Inductors 2035-1342-1-ND
3.6nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

3.6nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1342-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1342-2-ND
Fixed Inductors 2035-1342-2-ND
3.6nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

3.6nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1342-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details