Delta Electronics (Americas) Fixed Inductors 0402HC-3N4ECTS

Description
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1340-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1340-6-ND
Fixed Inductors 2035-1340-6-ND
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1340-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1340-1-ND
Fixed Inductors 2035-1340-1-ND
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1340-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1340-2-ND
Fixed Inductors 2035-1340-2-ND
3.4nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1340-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 35.48 to ? microH
Rated DC Current 3400 milliamps
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers