Delta Electronics (Americas) Fixed Inductors 0402HC-3N3EDTS

Description
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1339-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1339-1-ND
Fixed Inductors 2035-1339-1-ND
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1339-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1339-2-ND
Fixed Inductors 2035-1339-2-ND
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1339-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details