Delta Electronics (Americas) Fixed Inductors 0402HC-3N3ECTS

Description
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1338-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1338-2-ND
Fixed Inductors 2035-1338-2-ND
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1338-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1338-6-ND
Fixed Inductors 2035-1338-6-ND
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1338-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1338-1-ND
Fixed Inductors 2035-1338-1-ND
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 900mA 40mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1338-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-18NXJLW - 1133487-0302CS-18NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details