Delta Electronics (Americas) Power Line Filter Modules 03MK2

Description
Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 1144-03MK2-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1144-03MK2-ND
Power Line Filter Modules 1144-03MK2-ND
Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage PC Pins

Single Phase EMC/EMI Line Filter 3A 115V, 250VAC 50/60Hz Single Stage PC Pins

Buy Now Datasheet
Filters - Power Line Filter Modules - 03MK2 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
03MK2
Filters - Power Line Filter Modules 03MK2
Win Source Part Number: 1348967-03MK2 Category: Filters - Power Line Filter Modules Series: MK Termination Style: PC Pins Package: Box Applications: General Purpose Inductance: 8mH Standard Package: 252 Configuration: Single Stage Filter Type: Single Phase Current: 3 A Voltage - Rated AC: 115V, 250V Frequency - Operating: 50/60Hz Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Delta Electronics Approval Agency: CSA, UR, VDE

Win Source Part Number: 1348967-03MK2
Category: Filters - Power Line Filter Modules
Series: MK
Termination Style: PC Pins
Package: Box
Applications: General Purpose
Inductance: 8mH
Standard Package: 252
Configuration: Single Stage
Filter Type: Single Phase
Current: 3 A
Voltage - Rated AC: 115V, 250V
Frequency - Operating: 50/60Hz
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Delta Electronics
Approval Agency: CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1144-03MK2-ND 03MK2
Product Name Power Line Filter Modules Filters - Power Line Filter Modules
Filter Type Single Phase Single Phase
Package / Mounting Through Hole Through Hole
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details