Delta Controls Ltd. Temperature Switch S71

Description
Technical Data Field set point adjustment against a reference scale. SPDT or DPDT switching. Terminal block for easy field wiring. Hermetically sealed microswitch options. Optional gold alloy contacts. 316 stainless steel capillary and bulb. Ranges available up to 260°C (500°F). Explosionproof NEMA 4, 4X, 7, 9 Flameproof EEx d IIC - ATEX. Performance characteristics Enclosure IP66 Protection Thermal System details All exposed parts of the thermal system are in 300 stainless steel with the capillary and sensing bulb in 316 stainless steel. Standard Electrical ratings 1 Amp with gold contacts. 5 Amps – general purpose, environmentally sealed and hermetically sealed. Process connection ½” NPT External – Sliding gland or Direct mounting option. Unit weight Between 2.6 kg – 7.1 kg (5.7lb – 15.6lb). Accuracy Set point repeatability ± 1% of span at 20ºC ambient.
Description
Technical Data Field set point adjustment against a reference scale. SPDT or DPDT switching. Terminal block for easy field wiring. Hermetically sealed microswitch options. Optional gold alloy contacts. 316 stainless steel capillary and bulb. Ranges available up to 260°C (500°F). Explosionproof NEMA 4, 4X, 7, 9 Flameproof EEx d IIC - ATEX. Performance characteristics Enclosure IP66 Protection Thermal System details All exposed parts of the thermal system are in 300 stainless steel with the capillary and sensing bulb in 316 stainless steel. Standard Electrical ratings 1 Amp with gold contacts. 5 Amps – general purpose, environmentally sealed and hermetically sealed. Process connection ½” NPT External – Sliding gland or Direct mounting option. Unit weight Between 2.6 kg – 7.1 kg (5.7lb – 15.6lb). Accuracy Set point repeatability ± 1% of span at 20ºC ambient.

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch - S71 - Delta Controls Ltd.
Houston, TX, USA
Temperature Switch
S71
Temperature Switch S71
Technical Data Field set point adjustment against a reference scale. SPDT or DPDT switching. Terminal block for easy field wiring. Hermetically sealed microswitch options. Optional gold alloy contacts. 316 stainless steel capillary and bulb. Ranges available up to 260°C (500°F). Explosionproof NEMA 4, 4X, 7, 9 Flameproof EEx d IIC - ATEX. Performance characteristics Enclosure IP66 Protection Thermal System details All exposed parts of the thermal system are in 300 stainless steel with the capillary and sensing bulb in 316 stainless steel. Standard Electrical ratings 1 Amp with gold contacts. 5 Amps – general purpose, environmentally sealed and hermetically sealed. Process connection ½” NPT External – Sliding gland or Direct mounting option. Unit weight Between 2.6 kg – 7.1 kg (5.7lb – 15.6lb). Accuracy Set point repeatability ± 1% of span at 20ºC ambient.

Technical Data

  • Field set point adjustment against a reference scale.
  • SPDT or DPDT switching.
  • Terminal block for easy field wiring.
  • Hermetically sealed microswitch options.
  • Optional gold alloy contacts.
  • 316 stainless steel capillary and bulb.
  • Ranges available up to 260°C (500°F).
  • Explosionproof NEMA 4, 4X, 7, 9
  • Flameproof EEx d IIC - ATEX.

Performance characteristics

Enclosure

  • IP66 Protection

Thermal System details

  • All exposed parts of the thermal system are in 300 stainless steel with the capillary and sensing bulb in 316 stainless steel.

Standard Electrical ratings

  • 1 Amp with gold contacts.
  • 5 Amps – general purpose, environmentally sealed and hermetically sealed.

Process connection

  • ½” NPT External – Sliding gland or Direct mounting option.

Unit weight

  • Between 2.6 kg – 7.1 kg (5.7lb – 15.6lb).

Accuracy

  • Set point repeatability ± 1% of span at 20ºC ambient.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Thermal Switches and Thermal Protectors
Product Number S71
Product Name Temperature Switch
Unlock Full Specs
to access all available technical data

Similar Products

MTE - mte - BARTEC
Specs
High Temperature Set Point -40 to 104 F (-40 to 40 C)
Operating Temperature -40 to 40 F (-40 to 4 C)
View Details
Switch Module/Relay DCM 010 - 01010.0-20 - STEGO
Specs
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 11 amps
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details