Delta Controls Ltd. Transmitter 8000 SAN

Description
Technical Data • Stainless Steel Housing. • Accuracy 0.2% from adjusted span. • Active Temperature Compensation. • Zero / Span internally adjustable. • Strong flush diaphragms. • Many process connections. • ATEX EEx ia. Performance characteristics Enclosure / Housing • Robust stainless steel 304. Protection to IP65. Process connections • Diary fitting to DIN 11851. • Hygenic Weld Fitting. • Tri-clamp connection. • ANSI Flange 150# Options • Standard enclosure. • Integral Digital Indicator. Ranges • From 0 up to 16 bar, with max overpressure of 60 bar. Accuracy • ± 0.2% of adjusted span. Product applications The 8000 SAN is suitable for a wide range of applications in many Industry sectors: • Food and Beverage • Water • Pulp and Paper • Sanitary • Hygenic The choice of models available ensures that the 8000 SAN is suitable for use in: • Corrosive atmospheres • Resistant to chemical attack
Description
Technical Data • Stainless Steel Housing. • Accuracy 0.2% from adjusted span. • Active Temperature Compensation. • Zero / Span internally adjustable. • Strong flush diaphragms. • Many process connections. • ATEX EEx ia. Performance characteristics Enclosure / Housing • Robust stainless steel 304. Protection to IP65. Process connections • Diary fitting to DIN 11851. • Hygenic Weld Fitting. • Tri-clamp connection. • ANSI Flange 150# Options • Standard enclosure. • Integral Digital Indicator. Ranges • From 0 up to 16 bar, with max overpressure of 60 bar. Accuracy • ± 0.2% of adjusted span. Product applications The 8000 SAN is suitable for a wide range of applications in many Industry sectors: • Food and Beverage • Water • Pulp and Paper • Sanitary • Hygenic The choice of models available ensures that the 8000 SAN is suitable for use in: • Corrosive atmospheres • Resistant to chemical attack

Suppliers

Company
Product
Description
Supplier Links
Transmitter - 8000 SAN - Delta Controls Ltd.
Houston, TX, USA
Transmitter
8000 SAN
Transmitter 8000 SAN
Technical Data • Stainless Steel Housing. • Accuracy 0.2% from adjusted span. • Active Temperature Compensation. • Zero / Span internally adjustable. • Strong flush diaphragms. • Many process connections. • ATEX EEx ia. Performance characteristics Enclosure / Housing • Robust stainless steel 304. Protection to IP65. Process connections • Diary fitting to DIN 11851. • Hygenic Weld Fitting. • Tri-clamp connection. • ANSI Flange 150# Options • Standard enclosure. • Integral Digital Indicator. Ranges • From 0 up to 16 bar, with max overpressure of 60 bar. Accuracy • ± 0.2% of adjusted span. Product applications The 8000 SAN is suitable for a wide range of applications in many Industry sectors: • Food and Beverage • Water • Pulp and Paper • Sanitary • Hygenic The choice of models available ensures that the 8000 SAN is suitable for use in: • Corrosive atmospheres • Resistant to chemical attack

Technical Data

• Stainless Steel Housing.
• Accuracy 0.2% from adjusted span.
• Active Temperature Compensation.
• Zero / Span internally adjustable.
• Strong flush diaphragms.
• Many process connections.
• ATEX EEx ia.

Performance characteristics
Enclosure / Housing

• Robust stainless steel 304. Protection to IP65.

Process connections

• Diary fitting to DIN 11851.
• Hygenic Weld Fitting.
• Tri-clamp connection.
• ANSI Flange 150#
Options
• Standard enclosure.
• Integral Digital Indicator.
Ranges
• From 0 up to 16 bar, with max overpressure of 60 bar.
Accuracy
• ± 0.2% of adjusted span.

Product applications

The 8000 SAN is suitable for a wide range
of applications in many Industry sectors:
• Food and Beverage
• Water
• Pulp and Paper
• Sanitary
• Hygenic

The choice of models available ensures
that the 8000 SAN is suitable for use in:

• Corrosive atmospheres
• Resistant to chemical attack

Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Sensor Transmitters
Product Number 8000 SAN
Product Name Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

DSCL21 Loop Powered Isolator, DIN Mount - DSCL21-01 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Analog Input 0-20mA
View Details
Plug & Play Smart Load Cell Transmitter - SST-HV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details
A20220 Strain Gauge Transmitter | Space-saving 6 mm Enclosure - A20220 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Operating Temperature 32 to 149 F (0 to 65 C)
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details