Delta Controls Ltd. Temperature Switch 743

Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Set point adjustable over whole range against calibrated scale with tamperproof adjuster. Weatherproof and Flameproof models. Organic liquid or mercury fill, according to model. Models for fixed switching differential, adjustable differential and HI-LO operation. Hermetically sealed microswitch option. ATEX and IECEx Performance Characteristics: Enclosure IP66 Protection Wetted parts Stainless Steel system - exposed parts 300 stainless steel, capillary sensing bulb 316 stainless steel. Process connection 3/8 NPT External Sliding Gland, ½ NPT External Adaptor. Unit weight Between 3.5kg – 11.0kg (7.7lb – 24.3lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.
Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Set point adjustable over whole range against calibrated scale with tamperproof adjuster. Weatherproof and Flameproof models. Organic liquid or mercury fill, according to model. Models for fixed switching differential, adjustable differential and HI-LO operation. Hermetically sealed microswitch option. ATEX and IECEx Performance Characteristics: Enclosure IP66 Protection Wetted parts Stainless Steel system - exposed parts 300 stainless steel, capillary sensing bulb 316 stainless steel. Process connection 3/8 NPT External Sliding Gland, ½ NPT External Adaptor. Unit weight Between 3.5kg – 11.0kg (7.7lb – 24.3lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch - 743 - Delta Controls Ltd.
Houston, TX, USA
Temperature Switch
743
Temperature Switch 743
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Set point adjustable over whole range against calibrated scale with tamperproof adjuster. Weatherproof and Flameproof models. Organic liquid or mercury fill, according to model. Models for fixed switching differential, adjustable differential and HI-LO operation. Hermetically sealed microswitch option. ATEX and IECEx Performance Characteristics: Enclosure IP66 Protection Wetted parts Stainless Steel system - exposed parts 300 stainless steel, capillary sensing bulb 316 stainless steel. Process connection 3/8 NPT External Sliding Gland, ½ NPT External Adaptor. Unit weight Between 3.5kg – 11.0kg (7.7lb – 24.3lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.

Technical Data

  • Precision stainless steel mechanism for arduous atmospheres and high humidity.
  • Set point adjustable over whole range against calibrated scale with tamperproof adjuster.
  • Weatherproof and Flameproof models.
  • Organic liquid or mercury fill, according to model.
  • Models for fixed switching differential, adjustable differential and HI-LO operation.
  • Hermetically sealed microswitch option.
  • ATEX and IECEx

Performance Characteristics:

Enclosure

  • IP66 Protection

Wetted parts

  • Stainless Steel system - exposed parts 300 stainless steel, capillary sensing bulb 316 stainless steel.

Process connection

  • 3/8 NPT External Sliding Gland, ½ NPT External Adaptor.

Unit weight

  • Between 3.5kg – 11.0kg (7.7lb – 24.3lb)

Accuracy

  • Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.
  • Scale accuracy ± 3% of full scale.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Thermal Switches and Thermal Protectors
Product Number 743
Product Name Temperature Switch
Unlock Full Specs
to access all available technical data

Similar Products

MTE - mte - BARTEC
Specs
High Temperature Set Point -40 to 104 F (-40 to 40 C)
Operating Temperature -40 to 40 F (-40 to 4 C)
View Details
Switch Module/Relay DCM 010 - 01010.0-10 - STEGO
Specs
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 13 amps
View Details
(120 VAC) Bulb & Capillary Type Single-Pole Thermostat - PCT-1000 Series - Tempco Electric Heater Corporation
Specs
High Temperature Set Point 60 to 550 F (16 to 288 C)
Maximum AC Voltage 120 to 240 volts
View Details