Delta Controls Ltd. RTD 45/46

Description
Hygienic RTD Model 45/46 Removable insert assembly option Surface finish 0.8 microns, 0.2 microns option Tri-clamp in accordance with BS4825 Pt 3 Class A RTD – BSEN 60751 standard 316 stainless steel wetted parts as standard Transmitter options include 4-20 mA, programmable, HART® and Profibus Temperature range -50 to 230 degrees C Performance characteristics Housing options IP54 or IP65 Plastic, aluminium or stainless steelModel options Model 45 RTD for direct immersion - element encapsulated at the tip end and firmly secured with aluminium oxide powder. Model 46 RTD features a removable insert, enabling the sensor to be removed from service for routine calibration without having to drain the process line. Choose from a terminal block or a variety of in-head transmitter options - specified to your exact requirements. Electrical entry M20 female threaded, ½” NPT or PG16 Element options Pt100 Class A, 3 wire simplex Pt100 Class A, 4 wire simplex Pt100 Class A6 (2x3 wire) duplex Pt100 Class A8 (2x4 wire) duplex Maximum operating temperature 230 degrees centigrade Probe length Basic length 150mm, custom engineered to suit customer requirements Sensor Diameter ¼” (6.35mm) diameter parallel standard
Description
Hygienic RTD Model 45/46 Removable insert assembly option Surface finish 0.8 microns, 0.2 microns option Tri-clamp in accordance with BS4825 Pt 3 Class A RTD – BSEN 60751 standard 316 stainless steel wetted parts as standard Transmitter options include 4-20 mA, programmable, HART® and Profibus Temperature range -50 to 230 degrees C Performance characteristics Housing options IP54 or IP65 Plastic, aluminium or stainless steelModel options Model 45 RTD for direct immersion - element encapsulated at the tip end and firmly secured with aluminium oxide powder. Model 46 RTD features a removable insert, enabling the sensor to be removed from service for routine calibration without having to drain the process line. Choose from a terminal block or a variety of in-head transmitter options - specified to your exact requirements. Electrical entry M20 female threaded, ½” NPT or PG16 Element options Pt100 Class A, 3 wire simplex Pt100 Class A, 4 wire simplex Pt100 Class A6 (2x3 wire) duplex Pt100 Class A8 (2x4 wire) duplex Maximum operating temperature 230 degrees centigrade Probe length Basic length 150mm, custom engineered to suit customer requirements Sensor Diameter ¼” (6.35mm) diameter parallel standard

Suppliers

Company
Product
Description
Supplier Links
RTD - 45/46 - Delta Controls Ltd.
Houston, TX, USA
Hygienic RTD Model 45/46 Removable insert assembly option Surface finish 0.8 microns, 0.2 microns option Tri-clamp in accordance with BS4825 Pt 3 Class A RTD – BSEN 60751 standard 316 stainless steel wetted parts as standard Transmitter options include 4-20 mA, programmable, HART® and Profibus Temperature range -50 to 230 degrees C Performance characteristics Housing options IP54 or IP65 Plastic, aluminium or stainless steelModel options Model 45 RTD for direct immersion - element encapsulated at the tip end and firmly secured with aluminium oxide powder. Model 46 RTD features a removable insert, enabling the sensor to be removed from service for routine calibration without having to drain the process line. Choose from a terminal block or a variety of in-head transmitter options - specified to your exact requirements. Electrical entry M20 female threaded, ½” NPT or PG16 Element options Pt100 Class A, 3 wire simplex Pt100 Class A, 4 wire simplex Pt100 Class A6 (2x3 wire) duplex Pt100 Class A8 (2x4 wire) duplex Maximum operating temperature 230 degrees centigrade Probe length Basic length 150mm, custom engineered to suit customer requirements Sensor Diameter ¼” (6.35mm) diameter parallel standard

Hygienic RTD Model 45/46

  • Removable insert assembly option
  • Surface finish 0.8 microns, 0.2 microns option
  • Tri-clamp in accordance with BS4825 Pt 3
  • Class A RTD – BSEN 60751 standard
  • 316 stainless steel wetted parts as standard
  • Transmitter options include 4-20 mA, programmable, HART® and Profibus
  • Temperature range -50 to 230 degrees C

Performance characteristics

Housing options

  • IP54 or IP65
  • Plastic, aluminium or stainless steelModel options
  • Model 45 RTD for direct immersion - element encapsulated at the tip end and firmly secured with aluminium oxide powder.
  • Model 46 RTD features a removable insert, enabling the sensor to be removed from service for routine calibration without having to drain the process line.
  • Choose from a terminal block or a variety of in-head transmitter options - specified to your exact requirements.

Electrical entry

  • M20 female threaded, ½” NPT or PG16

Element options

  • Pt100 Class A, 3 wire simplex
  • Pt100 Class A, 4 wire simplex
  • Pt100 Class A6 (2x3 wire) duplex
  • Pt100 Class A8 (2x4 wire) duplex

Maximum operating temperature

  • 230 degrees centigrade

Probe length

  • Basic length 150mm, custom engineered to suit customer requirements

Sensor Diameter

  • ¼” (6.35mm) diameter parallel standard
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category RTD Temperature Transmitters
Product Number 45/46
Product Name RTD
Unlock Full Specs
to access all available technical data

Similar Products

Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Temperature Transmitters - 2207154 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Fixed-Sheath RTD Assemblies with Wireless Cellular Transmitter - GP01 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details