Delta Controls Ltd. Transmitter 387

Description
Technical Data • High Accuracy ± 0.15%. • Ranges from 1 bar to 1000 bar. • 4 : 1 turndown. • 4-20mA analogue with digital communications. • 316 stainless steel investment Cast Enclosure. • NEMA 4X, IP66 weatherproof rating. • Stainless Steel, Monel and Hastelloy “Wetted Parts” options. • NACE MR-01-75 compatibility. • All welded construction. Performance characteristics Enclosure options • Weatherproof IP66 Protection – NEMA 4X • Intrinsically safe – EExia ATEX • Flameproof – EExd ATEX Wetted parts options • Welded 316 stainless steel sensor and process connection. • Welded Nickel Alloy (Monel) sensor and process connection. • Welded Hastelloy sensor and process connection. Process connection • ½” NPT External • G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted). • High pressure cone and thread (autoclave) 9/16” UNF. Unit weight • 900g Accuracy • For turndowns of 1:1 to 4:1 ± 0.15% of span.
Description
Technical Data • High Accuracy ± 0.15%. • Ranges from 1 bar to 1000 bar. • 4 : 1 turndown. • 4-20mA analogue with digital communications. • 316 stainless steel investment Cast Enclosure. • NEMA 4X, IP66 weatherproof rating. • Stainless Steel, Monel and Hastelloy “Wetted Parts” options. • NACE MR-01-75 compatibility. • All welded construction. Performance characteristics Enclosure options • Weatherproof IP66 Protection – NEMA 4X • Intrinsically safe – EExia ATEX • Flameproof – EExd ATEX Wetted parts options • Welded 316 stainless steel sensor and process connection. • Welded Nickel Alloy (Monel) sensor and process connection. • Welded Hastelloy sensor and process connection. Process connection • ½” NPT External • G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted). • High pressure cone and thread (autoclave) 9/16” UNF. Unit weight • 900g Accuracy • For turndowns of 1:1 to 4:1 ± 0.15% of span.

Suppliers

Company
Product
Description
Supplier Links
Transmitter - 387 - Delta Controls Ltd.
Houston, TX, USA
Transmitter
387
Transmitter 387
Technical Data • High Accuracy ± 0.15%. • Ranges from 1 bar to 1000 bar. • 4 : 1 turndown. • 4-20mA analogue with digital communications. • 316 stainless steel investment Cast Enclosure. • NEMA 4X, IP66 weatherproof rating. • Stainless Steel, Monel and Hastelloy “Wetted Parts” options. • NACE MR-01-75 compatibility. • All welded construction. Performance characteristics Enclosure options • Weatherproof IP66 Protection – NEMA 4X • Intrinsically safe – EExia ATEX • Flameproof – EExd ATEX Wetted parts options • Welded 316 stainless steel sensor and process connection. • Welded Nickel Alloy (Monel) sensor and process connection. • Welded Hastelloy sensor and process connection. Process connection • ½” NPT External • G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted). • High pressure cone and thread (autoclave) 9/16” UNF. Unit weight • 900g Accuracy • For turndowns of 1:1 to 4:1 ± 0.15% of span.

Technical Data

• High Accuracy ± 0.15%.
• Ranges from 1 bar to 1000 bar.
• 4 : 1 turndown.
• 4-20mA analogue with digital communications.
• 316 stainless steel investment Cast Enclosure.
• NEMA 4X, IP66 weatherproof rating.
• Stainless Steel, Monel and Hastelloy “Wetted Parts” options.
• NACE MR-01-75 compatibility.
• All welded construction.

Performance characteristics

Enclosure options
• Weatherproof IP66 Protection – NEMA 4X
• Intrinsically safe – EExia ATEX
• Flameproof – EExd ATEX

Wetted parts options
• Welded 316 stainless steel sensor and process connection.
• Welded Nickel Alloy (Monel) sensor and process connection.
• Welded Hastelloy sensor and process connection.

Process connection
• ½” NPT External
• G ½” A to ISO 228 (1/2” BSP Parallel Male, spigotted).
• High pressure cone and thread (autoclave) 9/16” UNF.

Unit weight
• 900g

Accuracy
• For turndowns of 1:1 to 4:1 ± 0.15% of span.

Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Sensor Transmitters
Product Number 387
Product Name Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

SLX300 Data Acquisition System - SLX300 - Dataforth Corporation
Specs
Outputs Ethernet; Analog Current Output (optional feature); Analog Voltage Output (optional feature); Relay Output (optional feature)
Analog Channels 12 #
Form Factor PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
View Details
Plug & Play Smart Load Cell Transmitter - SST-HV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details
P32300 Resistance Transmitter | SIL 2 / SIL 3 Functional Safety - P32300 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Potentiometers , Resistors
View Details